Renesas Electronics Corporation PMIC - PMIC - Supervisors - X40626V14-4.5AT1 X40626V14-4.5AT1

Description
Manufacturer: Intersil Win Source Part Number: 799397-X40626V14-4.5 AT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V, 4.63V Family Name: X40626 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MAX6732UTLTD4+T; MAX6732UTMSD1; MAX6732UTMSD5; MAX6732UTMSD1+T; Introduction Date: April 19, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799397-X40626V14-4.5 AT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V, 4.63V Family Name: X40626 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MAX6732UTLTD4+T; MAX6732UTMSD1; MAX6732UTMSD5; MAX6732UTMSD1+T; Introduction Date: April 19, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X40626V14-4.5AT1 - 799397-X40626V14-4.5AT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X40626V14-4.5AT1
799397-X40626V14-4.5AT1
PMIC - PMIC - Supervisors - X40626V14-4.5AT1 799397-X40626V14-4.5AT1
Manufacturer: Intersil Win Source Part Number: 799397-X40626V14-4.5 AT1 Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V, 4.63V Family Name: X40626 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MAX6732UTLTD4+T; MAX6732UTMSD1; MAX6732UTMSD5; MAX6732UTMSD1+T; Introduction Date: April 19, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799397-X40626V14-4.5AT1
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 2
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V, 4.63V
Family Name: X40626
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MAX6732UTLTD4+T; MAX6732UTMSD1; MAX6732UTMSD5; MAX6732UTMSD1+T;
Introduction Date: April 19, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
TSSOP Voltage Supervisor IC
691-X40626V14-4.5AT1
TSSOP Voltage Supervisor IC 691-X40626V14-4.5AT1
IC,POWER SUPPLY SUPERVISOR,CMOS,TSSO P,14PIN,PLASTIC Product overview: X40626V14-4.5AT1 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40626V14-4.5AT1 can be used for catalog matching and distributor lookup.

IC,POWER SUPPLY SUPERVISOR,CMOS,TSSOP,14PIN,PLASTIC Product overview: X40626V14-4.5AT1 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40626V14-4.5AT1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - X40626V14-4.5AT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40626V14-4.5AT1
PMIC - Supervisors X40626V14-4.5AT1
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site Datasheet
Supervisors - X40626V14-4.5AT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40626V14-4.5AT1
Supervisors X40626V14-4.5AT1
Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799397-X40626V14-4.5AT1 691-X40626V14-4.5AT1 X40626V14-4.5AT1 X40626V14-4.5AT1
Product Name PMIC - PMIC - Supervisors - X40626V14-4.5AT1 TSSOP Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 2; 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details