Renesas Electronics Corporation RF Switches UPG2179TB-E4-A

Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold
Datasheet
Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2179TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2179TB-E4-A
RF Switches UPG2179TB-E4-A
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold

RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2179TB-E4-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP4T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
Waveguide Coaxial Switches - NWCSD-42-S - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details