Renesas Electronics Corporation RF Switches UPG2158T5K-E2-A

Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON
Datasheet
Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2158T5K-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2158T5K-E2-A
RF Switches UPG2158T5K-E2-A
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON

RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2158T5K-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz
Insertion Loss 0.5300 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
0.1 to 3.0 GHz SP3T Switch - SKYA21002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 100 to 3000 MHz
Isolation 25 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details