78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 48KB (48K x 8) FLASH
IC MCU 16BIT 48KB FLASH 52LQFP
IC MCU 16BIT 48KB FLASH 52LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1224GB-GAG-AX | UPD78F1224GB-GAG-AX | UPD78F1224GB-GAG-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 2 KB | 2 KB | |
| I/O Ports | 40 |