USB Host Controller USB 3.0 USB Interface 48-QFN (7x7)
Manufacturer: Renesas Electronics America
Win Source Part Number: 938289-UPD720202K8-7
Operating Temperature Range: -40°C ~ 85°C
Features: USB Host Controller USB 3.0 USB Interface 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Family Name: UPD720202
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Host Controller USB 3.0 USB Interface 48-QFN (7x7)
USB HOST CONTROLLER, -40 TO 85DEG C; USB IC Type:USB Host Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:5Gbps; No. of Ports:2 Port RoHS Compliant: Yes
IC HOST CTRLR USB 3.0 48QFN
IC HOST CTRLR USB 3.0 48QFN
IC HOST CTRLR USB 3.0 48QFN
| DigiKey | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UPD720202K8-711-BAA-A-ND | 938289-UPD720202K8-711-BAA-A | 2347164 | UPD720202K8-711-BAA-A | 23AH3683 | UPD720202K8-711-BAA-A | UPD720202K8-711-BAA-A | UPD720202K8-711-BAA-A |
| Product Name | Controllers | Interface - Interface - Controllers - UPD720202K8-711-BAA-A | USB Interface ICs | Controllers | Usb Host Controller, -40 To 85Deg C; Usb Ic Type Renesas | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB | USB; USB | USB | USB; USB | USB; USB | USB; USB | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3V | Other; 3.3V | Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |