RENESAS ELECTRONICS CORPORATION
UPD70F3532F1A9-KN7-G -- EMBEDDED - MICROCONTROLLERS
Renesas Electronics Corporation
Embedded - Microcontrollers
UPD70F3532F1A9-KN7-G
Description
IC MICROCONTROLLER
-
Lingto Electronic Limited
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC MICROCONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD70F3532F1A9-KN7-G |
UPD70F3532F1A9-KN7-G |
UPD70F3532F1A9-KN7-G |
|
Product Name
|
Embedded - Microcontrollers |
Integrated Circuits (ICs) - Embedded - Microcontrollers |
Microcontrollers |
|
Life Cycle Stage
|
|
Removed
|
Removed; Obsolete
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit
Clock Speed
8.38 MHz
RAM
62 KB
View Details
2 suppliers
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
3 suppliers
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
Other; QFN
View Details