Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
RENESAS ELECTRONICS CORPORATION
UPC78M09AHF-AZ -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - VOLTAGE REGULATORS - LINEAR
Renesas Electronics Corporation
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UPC78M09AHF-AZ
Description
IC REG LINEAR FIXED STNDRD REG
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC REG LINEAR FIXED STNDRD REG
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UPC78M09AHF-AZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UPC78M09AHF-AZ
IC REG LINEAR FIXED STNDRD REG
IC REG LINEAR FIXED STNDRD REG
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
IC Voltage Regulators
Product Number
UPC78M09AHF-AZ
Product Name
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
LED Drivers
A6282EESTR-T
Specs
Regulator Category
Linear
Package Type
Other; 24-WFQFN Exposed Pad
Special Features
Multiple Outputs
View Details
Qorvo
Voltage Regulators - DC DC Switching Regulators
ACT4529MYH-T0010
Specs
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
3
suppliers
Skyworks Solutions, Inc.
2.85V 0.15A SOT23 LDO Voltage Regulator IC
AAT3215IGV-2.85-T1
Specs
Package Type
Other; Reel - TR
Output Voltage
2.85 volts
I
OUT
0.1500 amps
View Details
4
suppliers
Texas Instruments
0V 25V TSSOP Power Management IC
BQ20Z65DBTR-R1
Specs
Package Type
Other; TSSOP
Output Voltage
0.0 to 25 volts
Operating Temperature
-40 C (-40 F)
View Details
2
suppliers