Texas Instruments Logic - Logic - Specialty Logic - 74SSTUB32868AZRHR 74SSTUB32868AZRHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 007386-74SSTUB32868A ZRHR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 176-NFBGA (6x15) Alternative Parts (Cross-Reference): IDT74SSTUBH32868ABKG ; 74SSTUB32868ZRH; 74SSTUB32868ZRHR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007386-74SSTUB32868A ZRHR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 176-NFBGA (6x15) Alternative Parts (Cross-Reference): IDT74SSTUBH32868ABKG ; 74SSTUB32868ZRH; 74SSTUB32868ZRHR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74SSTUB32868AZRHR - 007386-74SSTUB32868AZRHR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTUB32868AZRHR
007386-74SSTUB32868AZRHR
Logic - Logic - Specialty Logic - 74SSTUB32868AZRHR 007386-74SSTUB32868AZRHR
Manufacturer: Texas Instruments Win Source Part Number: 007386-74SSTUB32868A ZRHR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 176-NFBGA (6x15) Alternative Parts (Cross-Reference): IDT74SSTUBH32868ABKG ; 74SSTUB32868ZRH; 74SSTUB32868ZRHR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007386-74SSTUB32868AZRHR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 176-NFBGA (6x15)
Alternative Parts (Cross-Reference): IDT74SSTUBH32868ABKG; 74SSTUB32868ZRH; 74SSTUB32868ZRHR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 007386-74SSTUB32868AZRHR
Product Name Logic - Logic - Specialty Logic - 74SSTUB32868AZRHR
Package Type Other; 176-NFBGA (6x15)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 2ED24427N01FXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8839ACPZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details