Qorvo Highly integrated power management IC (PMIC) with five buck, two buck-boost, and ten LDOs for vision and advanced processors QP8817

Description
The QP8817 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and performance. The integrated master controller enables precise startup/shutdown sequencing and fault monitoring, while the I2C interface allows full programmability without hardware changes. Its configurable GPIOs provide additional system control, LED driving, and interrupt capabilities. Ideal for portable multimedia, AI/AR/VR, FPGA, and computer vision applications, the QP8817 simplifies power system design with minimal external components and high efficiency.
Request a Quote Datasheet
Description
The QP8817 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and performance. The integrated master controller enables precise startup/shutdown sequencing and fault monitoring, while the I2C interface allows full programmability without hardware changes. Its configurable GPIOs provide additional system control, LED driving, and interrupt capabilities. Ideal for portable multimedia, AI/AR/VR, FPGA, and computer vision applications, the QP8817 simplifies power system design with minimal external components and high efficiency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly integrated power management IC (PMIC) with five buck, two buck-boost, and ten LDOs for vision and advanced processors - QP8817 - Qorvo
Greensboro, NC, United States
Highly integrated power management IC (PMIC) with five buck, two buck-boost, and ten LDOs for vision and advanced processors
QP8817
Highly integrated power management IC (PMIC) with five buck, two buck-boost, and ten LDOs for vision and advanced processors QP8817
The QP8817 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and performance. The integrated master controller enables precise startup/shutdown sequencing and fault monitoring, while the I2C interface allows full programmability without hardware changes. Its configurable GPIOs provide additional system control, LED driving, and interrupt capabilities. Ideal for portable multimedia, AI/AR/VR, FPGA, and computer vision applications, the QP8817 simplifies power system design with minimal external components and high efficiency.

The QP8817 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and performance. The integrated master controller enables precise startup/shutdown sequencing and fault monitoring, while the I2C interface allows full programmability without hardware changes. Its configurable GPIOs provide additional system control, LED driving, and interrupt capabilities. Ideal for portable multimedia, AI/AR/VR, FPGA, and computer vision applications, the QP8817 simplifies power system design with minimal external components and high efficiency.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Voltage Regulators
Product Number QP8817
Product Name Highly integrated power management IC (PMIC) with five buck, two buck-boost, and ten LDOs for vision and advanced processors
Package Type Other; WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Boost 0.6A LDO Voltage Regulator IC - 761-ACT8600QJ601-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Management - Specialized - 2312-ACT88321VU112SRTR-ND - DigiKey
Specs
Package Type Other; 30-UFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear + Switching - 2312-ACT41000-104TTR-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type Other; 32-WFQFN Exposed Pad
Output Voltage 22 volts
View Details
Buck LDO Voltage Regulator IC - 761-ACT8930QJ134-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers