Renesas Electronics Corporation RF Amplifiers - UPC3245TB-E3 UPC3245TB-E3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1277657-UPC3245TB-E3 Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1277657-UPC3245TB-E3 Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3245TB-E3
1277657-UPC3245TB-E3
RF Amplifiers - UPC3245TB-E3 1277657-UPC3245TB-E3
Manufacturer: Renesas Electronics America Win Source Part Number: 1277657-UPC3245TB-E3 Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1277657-UPC3245TB-E3
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277657-UPC3245TB-E3
Product Name RF Amplifiers - UPC3245TB-E3
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD231C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-50000-75000-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 75000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details