Renesas Electronics Corporation RF/IF and RFID - RF Amplifiers UPC3245TB-E3-A

Description
Win Source Part Number: 985905-UPC3245TB-E3- A Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 250MHz ~ 3GHz Gain: 25dB Noise Figure: 9dB Current - Supply: 27.5mA P1dB: 9.5dBm RF Type: DBS Voltage - Supply: 3V ~ 3.6V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-Minimold ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPC3245TB-E3-A- RETR-ND,2156-UPC3245 TB-E3-A,RENRNSUPC324 5TB-E3-A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 985905-UPC3245TB-E3- A Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 250MHz ~ 3GHz Gain: 25dB Noise Figure: 9dB Current - Supply: 27.5mA P1dB: 9.5dBm RF Type: DBS Voltage - Supply: 3V ~ 3.6V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-Minimold ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPC3245TB-E3-A- RETR-ND,2156-UPC3245 TB-E3-A,RENRNSUPC324 5TB-E3-A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
985905-UPC3245TB-E3-A
RF/IF and RFID - RF Amplifiers 985905-UPC3245TB-E3-A
Win Source Part Number: 985905-UPC3245TB-E3- A Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 250MHz ~ 3GHz Gain: 25dB Noise Figure: 9dB Current - Supply: 27.5mA P1dB: 9.5dBm RF Type: DBS Voltage - Supply: 3V ~ 3.6V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-Minimold ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPC3245TB-E3-A- RETR-ND,2156-UPC3245 TB-E3-A,RENRNSUPC324 5TB-E3-A Product Status: Obsolete

Win Source Part Number: 985905-UPC3245TB-E3-A
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.2GHz
Frequency: 250MHz ~ 3GHz
Gain: 25dB
Noise Figure: 9dB
Current - Supply: 27.5mA
P1dB: 9.5dBm
RF Type: DBS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-Minimold
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPC3245TB-E3-A-RETR-ND,2156-UPC3245TB-E3-A,RENRNSUPC3245TB-E3-A
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - UPC3245TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC3245TB-E3-A
RF and Wireless - RF Amplifiers UPC3245TB-E3-A
IC RF AMP DBS 250MHZ-3GHZ 6MINIM

IC RF AMP DBS 250MHZ-3GHZ 6MINIM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 985905-UPC3245TB-E3-A UPC3245TB-E3-A
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 250 to 3000 MHz 250 to 3000 MHz
Minimum Gain 25 dB ? to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA824N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 17 dB
Maximum Gain 17 dB
View Details