Renesas Electronics Corporation RF Amplifiers - UPC3239TB-E3-A UPC3239TB-E3-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 390619-UPC3239TB-E3- A Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 390619-UPC3239TB-E3- A Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3239TB-E3-A
390619-UPC3239TB-E3-A
RF Amplifiers - UPC3239TB-E3-A 390619-UPC3239TB-E3-A
Manufacturer: Renesas Electronics America Win Source Part Number: 390619-UPC3239TB-E3- A Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 390619-UPC3239TB-E3-A
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - UPC3239TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC3239TB-E3-A
RF and Wireless - RF Amplifiers UPC3239TB-E3-A
IC RF AMP DBS 250MHZ-3GHZ 6SUPER

IC RF AMP DBS 250MHZ-3GHZ 6SUPER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 390619-UPC3239TB-E3-A UPC3239TB-E3-A
Product Name RF Amplifiers - UPC3239TB-E3-A RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1009-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10700 to 12700 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details