Renesas Electronics Corporation RF Amplifiers - UPC3226TB-A UPC3226TB-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102548-UPC3226TB-A Packaging: Bulk Length: 2 mm Mounting: SMD (SMT) Test Frequency: 1 GHz Frequency: 3.2 GHz Operating Supply Voltage: 5 V Power Dissipation: 270 mW Thickness: 900 µm Gain: 25 dB Noise Figure: 5.3 dB Number of Channels: 1 Number of Pins: 6 P1dB: 7.5 dBm Width: 1.25 mm Categories: RF Amplifiers Case / Package: SOT-363-6 Operating Supply Current: 15.5 mA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 270 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 15.5 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102548-UPC3226TB-A Packaging: Bulk Length: 2 mm Mounting: SMD (SMT) Test Frequency: 1 GHz Frequency: 3.2 GHz Operating Supply Voltage: 5 V Power Dissipation: 270 mW Thickness: 900 µm Gain: 25 dB Noise Figure: 5.3 dB Number of Channels: 1 Number of Pins: 6 P1dB: 7.5 dBm Width: 1.25 mm Categories: RF Amplifiers Case / Package: SOT-363-6 Operating Supply Current: 15.5 mA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 270 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 15.5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC3226TB-A - 1102548-UPC3226TB-A - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - UPC3226TB-A
1102548-UPC3226TB-A
RF Amplifiers - UPC3226TB-A 1102548-UPC3226TB-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102548-UPC3226TB-A Packaging: Bulk Length: 2 mm Mounting: SMD (SMT) Test Frequency: 1 GHz Frequency: 3.2 GHz Operating Supply Voltage: 5 V Power Dissipation: 270 mW Thickness: 900 µm Gain: 25 dB Noise Figure: 5.3 dB Number of Channels: 1 Number of Pins: 6 P1dB: 7.5 dBm Width: 1.25 mm Categories: RF Amplifiers Case / Package: SOT-363-6 Operating Supply Current: 15.5 mA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 270 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 15.5 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102548-UPC3226TB-A
Packaging: Bulk
Length: 2 mm
Mounting: SMD (SMT)
Test Frequency: 1 GHz
Frequency: 3.2 GHz
Operating Supply Voltage: 5 V
Power Dissipation: 270 mW
Thickness: 900 µm
Gain: 25 dB
Noise Figure: 5.3 dB
Number of Channels: 1
Number of Pins: 6
P1dB: 7.5 dBm
Width: 1.25 mm
Categories: RF Amplifiers
Case / Package: SOT-363-6
Operating Supply Current: 15.5 mA
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 270 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 15.5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1102548-UPC3226TB-A
Product Name RF Amplifiers - UPC3226TB-A
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 3200 MHz
Minimum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0004TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details