Renesas Electronics Corporation RF Amplifiers - UPC2763TB-E3 UPC2763TB-E3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 094477-UPC2763TB-E3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 094477-UPC2763TB-E3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2763TB-E3
094477-UPC2763TB-E3
RF Amplifiers - UPC2763TB-E3 094477-UPC2763TB-E3
Manufacturer: Renesas Electronics America Win Source Part Number: 094477-UPC2763TB-E3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 094477-UPC2763TB-E3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 094477-UPC2763TB-E3
Product Name RF Amplifiers - UPC2763TB-E3
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - RF3807TR7 - 1092106-RF3807TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 12.5 to 15 dB
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details