Renesas Electronics Corporation 30V 12A TSSOP MOSFET Transistor UPA1819GR-9JG-E1-A

Description
Trans MOSFET P-CH 30V 12A 8-Pin Power TSSOP T/R Product overview: UPA1819GR-9JG-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1819GR-9JG-E1 -A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 30V 12A 8-Pin Power TSSOP T/R Product overview: UPA1819GR-9JG-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1819GR-9JG-E1 -A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A TSSOP MOSFET Transistor
285-UPA1819GR-9JG-E1-A
30V 12A TSSOP MOSFET Transistor 285-UPA1819GR-9JG-E1-A
Trans MOSFET P-CH 30V 12A 8-Pin Power TSSOP T/R Product overview: UPA1819GR-9JG-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1819GR-9JG-E1 -A can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 12A 8-Pin Power TSSOP T/R Product overview: UPA1819GR-9JG-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1819GR-9JG-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1819GR-9JG-E1-A - 1102418-UPA1819GR-9JG-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1819GR-9JG-E1-A
1102418-UPA1819GR-9JG-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1819GR-9JG-E1-A 1102418-UPA1819GR-9JG-E1-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102418-UPA1819GR-9J G-E1-A Mounting: SMD (SMT) Power Dissipation: 2 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 12 A Drain to Source Resistance: 9.8 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102418-UPA1819GR-9JG-E1-A
Mounting: SMD (SMT)
Power Dissipation: 2 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 12 A
Drain to Source Resistance: 9.8 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-UPA1819GR-9JG-E1-A 1102418-UPA1819GR-9JG-E1-A
Product Name 30V 12A TSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1819GR-9JG-E1-A
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data