Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays UPA1602GS-E1-A

Description
Win Source Part Number: 1314685-UPA1602GS-E1 -A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Mounting: SMD (SMT) FET Type: 7 N-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 430mA (Ta) Rds On (Max) @ Id, Vgs: 5.3Ohm @ 150mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 150mA Power - Max: 1W (Ta) Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOP Input Capacitance (Ciss) (Max) @ Vds: 10pF Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1314685-UPA1602GS-E1 -A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Mounting: SMD (SMT) FET Type: 7 N-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 430mA (Ta) Rds On (Max) @ Id, Vgs: 5.3Ohm @ 150mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 150mA Power - Max: 1W (Ta) Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOP Input Capacitance (Ciss) (Max) @ Vds: 10pF Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1314685-UPA1602GS-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1314685-UPA1602GS-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1314685-UPA1602GS-E1-A
Win Source Part Number: 1314685-UPA1602GS-E1 -A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Mounting: SMD (SMT) FET Type: 7 N-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 430mA (Ta) Rds On (Max) @ Id, Vgs: 5.3Ohm @ 150mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 150mA Power - Max: 1W (Ta) Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOP Input Capacitance (Ciss) (Max) @ Vds: 10pF Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1314685-UPA1602GS-E1-A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Bulk
Mounting: SMD (SMT)
FET Type: 7 N-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 430mA (Ta)
Rds On (Max) @ Id, Vgs: 5.3Ohm @ 150mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 150mA
Power - Max: 1W (Ta)
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOP
Input Capacitance (Ciss) (Max) @ Vds: 10pF
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1314685-UPA1602GS-E1-A
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6845 - 2N6845 - Infineon Technologies AG
Specs
Transistor Type MOSFET; Power-MOSFET
Polarity P-Channel; P
Package Type M-TO205-3
View Details
MOSFETs - 1827013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tssop
View Details