Renesas Electronics Corporation Interface Transceiver IC TW9990AT-NA1-GR

Description
IC DECOD VIDEO NTSC/PAL 3QFN Product overview: TW9990AT-NA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9990AT-NA1-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECOD VIDEO NTSC/PAL 3QFN Product overview: TW9990AT-NA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9990AT-NA1-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
709-TW9990AT-NA1-GR
Interface Transceiver IC 709-TW9990AT-NA1-GR
IC DECOD VIDEO NTSC/PAL 3QFN Product overview: TW9990AT-NA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9990AT-NA1-GR can be used for catalog matching and distributor lookup.

IC DECOD VIDEO NTSC/PAL 3QFN Product overview: TW9990AT-NA1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9990AT-NA1-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TW9990AT-NA1-GR - 851630-TW9990AT-NA1-GR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW9990AT-NA1-GR
851630-TW9990AT-NA1-GR
Interface - Interface - Encoders, Decoders, Converters - TW9990AT-NA1-GR 851630-TW9990AT-NA1-GR
Manufacturer: Renesas Electronics America Win Source Part Number: 851630-TW9990AT-NA1- GR Features: IC Package: Tray Family Name: TW9990 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 851630-TW9990AT-NA1-GR
Features: IC
Package: Tray
Family Name: TW9990
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Encoders, Decoders, Converters - TW9990AT-NA1-GR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TW9990AT-NA1-GR
Encoders, Decoders, Converters TW9990AT-NA1-GR
IC DECOD VIDEO NTSC/PAL 3QFN

IC DECOD VIDEO NTSC/PAL 3QFN

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW9990AT-NA1-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW9990AT-NA1-GR
Encoders, Decoders, Converters TW9990AT-NA1-GR
Video Decoder IC Video 32-QFN (5x5)

Video Decoder IC Video 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW9990AT-NA1-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW9990AT-NA1-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW9990AT-NA1-GR
IC DECOD VIDEO NTSC/PAL 3QFN

IC DECOD VIDEO NTSC/PAL 3QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TW9990AT-NA1-GR 851630-TW9990AT-NA1-GR TW9990AT-NA1-GR TW9990AT-NA1-GR TW9990AT-NA1-GR
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TW9990AT-NA1-GR Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Video Decoder Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1612-4D
Pins 4 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4052BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G53GM,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFQFN Exposed Pad
View Details