Renesas Electronics Corporation 4-Channel Analog Video Decoders and Analog Video Encoder for Automotive Applications TW9966AT-LC1-GR

Description
The TW9966 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC and proprietary clamp and gain controllers and utilizes a 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. The TW9966 adopts the image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW9966 also includes one NTSC/PAL video encoder with two 10-bit DACs to support CVBS and YC output. The TW9966 also includes audio CODEC, which has five audio analog-to-digital converters and one digital-to-analog converter. A built-in audio controller can generate digital outputs for recording/mixing and accepts digital input for playback.
Request a Quote Datasheet
Description
The TW9966 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC and proprietary clamp and gain controllers and utilizes a 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. The TW9966 adopts the image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW9966 also includes one NTSC/PAL video encoder with two 10-bit DACs to support CVBS and YC output. The TW9966 also includes audio CODEC, which has five audio analog-to-digital converters and one digital-to-analog converter. A built-in audio controller can generate digital outputs for recording/mixing and accepts digital input for playback.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Analog Video Decoders and Analog Video Encoder for Automotive Applications - TW9966AT-LC1-GR - Renesas Electronics Corporation
Milpitas, CA, USA
4-Channel Analog Video Decoders and Analog Video Encoder for Automotive Applications
TW9966AT-LC1-GR
4-Channel Analog Video Decoders and Analog Video Encoder for Automotive Applications TW9966AT-LC1-GR
The TW9966 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC and proprietary clamp and gain controllers and utilizes a 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. The TW9966 adopts the image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW9966 also includes one NTSC/PAL video encoder with two 10-bit DACs to support CVBS and YC output. The TW9966 also includes audio CODEC, which has five audio analog-to-digital converters and one digital-to-analog converter. A built-in audio controller can generate digital outputs for recording/mixing and accepts digital input for playback.

The TW9966 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC and proprietary clamp and gain controllers and utilizes a 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. The TW9966 adopts the image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW9966 also includes one NTSC/PAL video encoder with two 10-bit DACs to support CVBS and YC output. The TW9966 also includes audio CODEC, which has five audio analog-to-digital converters and one digital-to-analog converter. A built-in audio controller can generate digital outputs for recording/mixing and accepts digital input for playback.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW9966AT-LC1-GR-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
TW9966AT-LC1-GR-ND
Encoders, Decoders, Converters TW9966AT-LC1-GR-ND
Video Decoder IC Video 128-LQFP (14x14)

Video Decoder IC Video 128-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TW9966AT-LC1-GR TW9966AT-LC1-GR-ND
Product Name 4-Channel Analog Video Decoders and Analog Video Encoder for Automotive Applications Encoders, Decoders, Converters
Function Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD54AC139 Dual 2-to-4 Line Decoder/Demultiplexers - CD54AC139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 5.5
Package Type CDIP
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GM,115 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details