Texas Instruments SN54LS138 3-Line To 8-Line Decoders/Demultiplexers SN54LS138J

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS138 3-Line To 8-Line Decoders/Demultiplexers - SN54LS138J - Texas Instruments
Dallas, TX, United States
SN54LS138 3-Line To 8-Line Decoders/Demultiplexers
SN54LS138J
SN54LS138 3-Line To 8-Line Decoders/Demultiplexers SN54LS138J
3-Line To 8-Line Decoders/Demultiplex ers 16-CDIP -55 to 125

3-Line To 8-Line Decoders/Demultiplexers 16-CDIP -55 to 125

Buy Now Datasheet
 - 7968168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Through Hole Package Type = CDIP Pin Count = 16 Dimensions = 21.34 x 7.62 x 3.56mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Through Hole
Package Type = CDIP
Pin Count = 16
Dimensions = 21.34 x 7.62 x 3.56mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7968168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Through Hole Package Type = CDIP Pin Count = 16 Dimensions = 21.34 x 7.62 x 3.56mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Through Hole
Package Type = CDIP
Pin Count = 16
Dimensions = 21.34 x 7.62 x 3.56mm

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN54LS138J - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN54LS138J
Signal Switches, Multiplexers, Decoders SN54LS138J
3-LINE TO 8-LINE DECODERS/DEMULT

3-LINE TO 8-LINE DECODERS/DEMULT

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN54LS138J 7968168P SN54LS138J
Product Name SN54LS138 3-Line To 8-Line Decoders/Demultiplexers Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type CDIP,CFP,LCCC CDIP DIP; 16-CDIP (0.300", 7.62mm)
Logic Family LS TTL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM567C Tone Decoder - NE567V - Texas Instruments
Specs
Function Decoder
Package Type PDIP,SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD4515B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details