Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW9966AT-LC1-GR TW9966AT-LC1-GR

Description
Manufacturer: Intersil Win Source Part Number: 1114960-TW9966AT-LC1 -GR Packaging: Tray Type: Video Decoder Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1114960-TW9966AT-LC1 -GR Packaging: Tray Type: Video Decoder Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW9966AT-LC1-GR - 1114960-TW9966AT-LC1-GR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW9966AT-LC1-GR
1114960-TW9966AT-LC1-GR
Interface - Interface - Encoders, Decoders, Converters - TW9966AT-LC1-GR 1114960-TW9966AT-LC1-GR
Manufacturer: Intersil Win Source Part Number: 1114960-TW9966AT-LC1 -GR Packaging: Tray Type: Video Decoder Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1114960-TW9966AT-LC1-GR
Packaging: Tray
Type: Video Decoder
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 709-TW9966AT-LC1-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW9966AT-LC1-GR
Interface Transceiver IC 709-TW9966AT-LC1-GR
IC DECODER VIDEO 128LQFP Product overview: TW9966AT-LC1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9966AT-LC1-GR can be used for catalog matching and distributor lookup.

IC DECODER VIDEO 128LQFP Product overview: TW9966AT-LC1-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9966AT-LC1-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW9966AT-LC1-GR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TW9966AT-LC1-GR
Encoders, Decoders, Converters TW9966AT-LC1-GR
IC DECODER VIDEO 128LQFP

IC DECODER VIDEO 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW9966AT-LC1-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW9966AT-LC1-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW9966AT-LC1-GR
IC DECODER VIDEO 128LQFP

IC DECODER VIDEO 128LQFP

Supplier's Site
Encoders, Decoders, Converters - TW9966AT-LC1-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW9966AT-LC1-GR
Encoders, Decoders, Converters TW9966AT-LC1-GR
Video Decoder IC Video 128-LQFP (14x14)

Video Decoder IC Video 128-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1114960-TW9966AT-LC1-GR 709-TW9966AT-LC1-GR TW9966AT-LC1-GR TW9966AT-LC1-GR TW9966AT-LC1-GR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW9966AT-LC1-GR Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; 128-LQFP (14x14) Tray QFP; 128-LQFP QFP QFP; LQFP; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260852-SI3019-F-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details