Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW9910-NB2-GR TW9910-NB2-GR

Description
Manufacturer: Intersil Win Source Part Number: 397016-TW9910 Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Family Name: TW9910 Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): MAX9526AEI/V+C68 ; MAX9526AEI/V+; MAX9526ATJ/V+T; MAX9526AEI+; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 397016-TW9910 Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Family Name: TW9910 Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): MAX9526AEI/V+C68 ; MAX9526AEI/V+; MAX9526ATJ/V+T; MAX9526AEI+; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW9910-NB2-GR - 397016-TW9910 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW9910-NB2-GR
397016-TW9910
Interface - Interface - Encoders, Decoders, Converters - TW9910-NB2-GR 397016-TW9910
Manufacturer: Intersil Win Source Part Number: 397016-TW9910 Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Portable Equipment Mounting: SMD (SMT) Family Name: TW9910 Categories: Integrated Circuits Status: Active Case / Package: 48-QFN Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): MAX9526AEI/V+C68 ; MAX9526AEI/V+; MAX9526ATJ/V+T; MAX9526AEI+; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 397016-TW9910
Packaging: Tray
Type: NTSC/PAL Video Decoder
Applications: Portable Equipment
Mounting: SMD (SMT)
Family Name: TW9910
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Alternative Parts (Cross-Reference): MAX9526AEI/V+C68 ; MAX9526AEI/V+; MAX9526ATJ/V+T; MAX9526AEI+;
Introduction Date: March 07, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 397016-TW9910
Product Name Interface - Interface - Encoders, Decoders, Converters - TW9910-NB2-GR
Package Type 48-QFN
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers