Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW9910-LB2-GR TW9910-LB2-GR

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937920-TW9910-LB2-GR Features: NTSC/PAL/SECAM Video Decoder IC Cell Phone 44-LQFP Package: 44-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TW9910 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937920-TW9910-LB2-GR Features: NTSC/PAL/SECAM Video Decoder IC Cell Phone 44-LQFP Package: 44-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TW9910 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW9910-LB2-GR - 937920-TW9910-LB2-GR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW9910-LB2-GR
937920-TW9910-LB2-GR
Interface - Interface - Encoders, Decoders, Converters - TW9910-LB2-GR 937920-TW9910-LB2-GR
Manufacturer: Renesas Electronics America Win Source Part Number: 937920-TW9910-LB2-GR Features: NTSC/PAL/SECAM Video Decoder IC Cell Phone 44-LQFP Package: 44-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TW9910 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 937920-TW9910-LB2-GR
Features: NTSC/PAL/SECAM Video Decoder IC Cell Phone 44-LQFP
Package: 44-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TW9910
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface Transceiver IC - 709-TW9910-LB2-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW9910-LB2-GR
Interface Transceiver IC 709-TW9910-LB2-GR
IC DECOD VIDEO NTSC/PAL/SECAM Product overview: TW9910-LB2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-LB2-GR can be used for catalog matching and distributor lookup.

IC DECOD VIDEO NTSC/PAL/SECAM Product overview: TW9910-LB2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW9910-LB2-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW9910-LB2-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW9910-LB2-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW9910-LB2-GR
IC DECOD VIDEO NTSC/PAL/SECAM

IC DECOD VIDEO NTSC/PAL/SECAM

Supplier's Site
Encoders, Decoders, Converters - TW9910-LB2-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW9910-LB2-GR
Encoders, Decoders, Converters TW9910-LB2-GR
NTSC/PAL/SECAM Video Decoder IC Cell Phone 44-LQFP

NTSC/PAL/SECAM Video Decoder IC Cell Phone 44-LQFP

Buy Now Datasheet
Encoders, Decoders, Converters - TW9910-LB2-GR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TW9910-LB2-GR
Encoders, Decoders, Converters TW9910-LB2-GR
IC DECOD VIDEO NTSC/PAL/SECAM

IC DECOD VIDEO NTSC/PAL/SECAM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 937920-TW9910-LB2-GR 709-TW9910-LB2-GR TW9910-LB2-GR TW9910-LB2-GR TW9910-LB2-GR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW9910-LB2-GR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; 44-LQFP Tray QFP QFP; LQFP; 44-LQFP QFP; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details