Manufacturer: Intersil
Win Source Part Number: 798560-TW8823-LA3-GE
Packaging: Tray
Type: LCD Controller
Package: 216-LQFP
Applications: LCD TV/Monitor
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: TW8823
Categories: Integrated Circuits (ICs)
Manufacturer Package: 216-LQFP
Alternative Parts (Cross-Reference): AD8387JSVZ; STDP6018-AC; TW8810-LD2-GR; STVM100DS6F; STVM100DC6F; TW8823AT-LC2-GE;
Introduction Date: December 29, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Video Controller IC GPIO, I²C, SPI, UART NTSC, PAL, SECAM 216-LQFP Package
IC VIDEO LCD CONTROLLER 216LQFP Product overview: TW8823-LA3-GE from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8823-LA3-GE can be used for catalog matching and distributor lookup.
IC VIDEO LCD CONTROLLER 216LQFP
IC VIDEO LCD CONTROLLER 216LQFP
Video Controller IC GPIO, I²C, SPI, UART NTSC, PAL, SECAM 216-LQFP Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 798560-TW8823-LA3-GE | TW8823-LA3-GE-ND | 684-TW8823-LA3-GE | TW8823-LA3-GE | TW8823-LA3-GE | TW8823-LA3-GE |
| Product Name | Linear - Linear - Video Processing - TW8823-LA3-GE | Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |