Semtech Corp. SMD 1.2V 0.265A BGA Video Processing Ic GS2971AIBE3

Description
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
Request a Quote Datasheet
Description
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GS2971AIBE3-ND - DigiKey
Thief River Falls, MN, United States
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now Datasheet
SMD 1.2V 0.265A BGA Video Processing Ic - 684-GS2971AIBE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2V 0.265A BGA Video Processing Ic
684-GS2971AIBE3
SMD 1.2V 0.265A BGA Video Processing Ic 684-GS2971AIBE3
Video Proc IC, 1.2V, 0.265A, BGA, Surface Mount Product overview: GS2971AIBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2V, 0.265A, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 1.2V, 0.265A, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2971AIBE3 can be used for catalog matching and distributor lookup.

Video Proc IC, 1.2V, 0.265A, BGA, Surface Mount Product overview: GS2971AIBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2V, 0.265A, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 1.2V, 0.265A, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2971AIBE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Video Processing - GS2971AIBE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS2971AIBE3
Linear - Video Processing GS2971AIBE3
IC VIDEO RECEIVER 100BGA

IC VIDEO RECEIVER 100BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS2971AIBE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS2971AIBE3
Integrated Circuits (ICs) - Linear - Video Processing GS2971AIBE3
IC VIDEO RECEIVER 100BGA

IC VIDEO RECEIVER 100BGA

Supplier's Site
Video Processing - GS2971AIBE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS2971AIBE3
Video Processing GS2971AIBE3
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now
Hd/sd Sdi Receiver, 3Gbps, Bga-100; Supply Voltage Min Semtech - 06X0143 - Newark, An Avnet Company
Chicago, IL, United States
Hd/sd Sdi Receiver, 3Gbps, Bga-100; Supply Voltage Min Semtech
06X0143
Hd/sd Sdi Receiver, 3Gbps, Bga-100; Supply Voltage Min Semtech 06X0143
HD/SD SDI RECEIVER, 3GBPS, BGA-100; Supply Voltage Min:3.13V; Supply Voltage Max:3.47V; IC Case / Package:BGA; No. of Pins:100Pins; Product Range:- RoHS Compliant: Yes

HD/SD SDI RECEIVER, 3GBPS, BGA-100; Supply Voltage Min:3.13V; Supply Voltage Max:3.47V; IC Case / Package:BGA; No. of Pins:100Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number GS2971AIBE3-ND 684-GS2971AIBE3 GS2971AIBE3 GS2971AIBE3 GS2971AIBE3 06X0143
Product Name SMD 1.2V 0.265A BGA Video Processing Ic Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing Hd/sd Sdi Receiver, 3Gbps, Bga-100; Supply Voltage Min Semtech
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067877 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Integrated Circuits (ICs) - Linear - Video Processing - 1260265-SI21662-D60-GM - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Interface I2C; I²C, Serial
View Details
6 suppliers