Manufacturer: Intersil
Win Source Part Number: 798555-TW6869-TA1-CR
Packaging: Tray
Type: Video Decoder
Package: 144-TQFP
Applications: DVR
Mounting: SMD
Family Name: TW6869
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC VIDEO DECODER 8-IN-1 144-TQFP Product overview: TW6869-TA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW6869-TA1-CR can be used for catalog matching and distributor lookup.
Video Decoder IC DVR 144-TQFP (20x20)
IC VIDEO DECODER 8-IN-1 144-TQFP
IC VIDEO DECODER 8-IN-1 144-TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 798555-TW6869-TA1-CR | 709-TW6869-TA1-CR | TW6869-TA1-CR | TW6869-TA1-CR | TW6869-TA1-CR |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TW6869-TA1-CR | Interface Transceiver IC | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface | Video Decoder |