Renesas Electronics Corporation Interface - Interface - Specialized - TW3801-TC1-CR TW3801-TC1-CR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 728070-TW3801-TC1-CR Packaging: Tray Mounting Style: SMD Applications: Security Systems Interface: MII, RMII Categories: Integrated Circuits Supplier Device Package: 100-TQFP (12x12) Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: TW3801 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 728070-TW3801-TC1-CR Packaging: Tray Mounting Style: SMD Applications: Security Systems Interface: MII, RMII Categories: Integrated Circuits Supplier Device Package: 100-TQFP (12x12) Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: TW3801 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TW3801-TC1-CR - 728070-TW3801-TC1-CR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TW3801-TC1-CR
728070-TW3801-TC1-CR
Interface - Interface - Specialized - TW3801-TC1-CR 728070-TW3801-TC1-CR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 728070-TW3801-TC1-CR Packaging: Tray Mounting Style: SMD Applications: Security Systems Interface: MII, RMII Categories: Integrated Circuits Supplier Device Package: 100-TQFP (12x12) Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: TW3801 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 3.3V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 728070-TW3801-TC1-CR
Packaging: Tray
Mounting Style: SMD
Applications: Security Systems
Interface: MII, RMII
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (12x12)
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TW3801
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 3.3V

Buy Now
Interface - Specialized - TW3801-TC1-CR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TW3801-TC1-CR
Interface - Specialized TW3801-TC1-CR
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site Datasheet
Specialized - TW3801-TC1-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TW3801-TC1-CR
Specialized TW3801-TC1-CR
Security Systems Interface 100-TQFP (12x12)

Security Systems Interface 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TW3801-TC1-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TW3801-TC1-CR
Integrated Circuits (ICs) - Interface - Specialized TW3801-TC1-CR
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 728070-TW3801-TC1-CR TW3801-TC1-CR TW3801-TC1-CR TW3801-TC1-CR
Product Name Interface - Interface - Specialized - TW3801-TC1-CR Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details