Renesas Electronics Corporation Interface Transceiver IC TW2868-LA1-CR

Description
IC VIDEO ENCODER DECODER 128LQFP Product overview: TW2868-LA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2868-LA1-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO ENCODER DECODER 128LQFP Product overview: TW2868-LA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2868-LA1-CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-TW2868-LA1-CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW2868-LA1-CR
Interface Transceiver IC 709-TW2868-LA1-CR
IC VIDEO ENCODER DECODER 128LQFP Product overview: TW2868-LA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2868-LA1-CR can be used for catalog matching and distributor lookup.

IC VIDEO ENCODER DECODER 128LQFP Product overview: TW2868-LA1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2868-LA1-CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TW2868-LA1-CR - 798548-TW2868-LA1-CR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW2868-LA1-CR
798548-TW2868-LA1-CR
Interface - Interface - Encoders, Decoders, Converters - TW2868-LA1-CR 798548-TW2868-LA1-CR
Manufacturer: Intersil Win Source Part Number: 798548-TW2868-LA1-CR Type: Video Decoder, Encoder Applications: Security Part Status: Obsolete(EOL) Family Name: TW2868 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TW2868-LA2-CR; Introduction Date: August 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 798548-TW2868-LA1-CR
Type: Video Decoder, Encoder
Applications: Security
Part Status: Obsolete(EOL)
Family Name: TW2868
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TW2868-LA2-CR;
Introduction Date: August 11, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW2868-LA1-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW2868-LA1-CR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW2868-LA1-CR
IC VIDEO ENCODER DECODER 128LQFP

IC VIDEO ENCODER DECODER 128LQFP

Supplier's Site
Encoders, Decoders, Converters - TW2868-LA1-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW2868-LA1-CR
Encoders, Decoders, Converters TW2868-LA1-CR
Video Decoder, Encoder IC Security 128-LQFP (14x14)

Video Decoder, Encoder IC Security 128-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TW2868-LA1-CR 798548-TW2868-LA1-CR TW2868-LA1-CR TW2868-LA1-CR
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TW2868-LA1-CR Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
 - BTF3035EJXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
2 suppliers
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD6620AS - Lingto Electronic Limited
Specs
Technology Parallel/Serial
Device Type Sensor Interface
Package Type QFP; 80-BQFP
View Details