Renesas Electronics Corporation Interface - Interface - Encoders, Decoders, Converters - TW2867-QLC1-CR TW2867-QLC1-CR

Description
Manufacturer: Intersil Win Source Part Number: 048351-TW2867-QLC1-C R Packaging: Tray Type: Video Decoder, Audio Codec Applications: DVR Mounting: SMD (SMT) Family Name: TW2867 Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Analog Supply Voltage: 1.2V, 3.3V Digital Supply Voltage: 1.2V, 3.3V Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 048351-TW2867-QLC1-C R Packaging: Tray Type: Video Decoder, Audio Codec Applications: DVR Mounting: SMD (SMT) Family Name: TW2867 Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Analog Supply Voltage: 1.2V, 3.3V Digital Supply Voltage: 1.2V, 3.3V Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLC1-CR - 048351-TW2867-QLC1-CR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLC1-CR
048351-TW2867-QLC1-CR
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLC1-CR 048351-TW2867-QLC1-CR
Manufacturer: Intersil Win Source Part Number: 048351-TW2867-QLC1-C R Packaging: Tray Type: Video Decoder, Audio Codec Applications: DVR Mounting: SMD (SMT) Family Name: TW2867 Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Analog Supply Voltage: 1.2V, 3.3V Digital Supply Voltage: 1.2V, 3.3V Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 048351-TW2867-QLC1-CR
Packaging: Tray
Type: Video Decoder, Audio Codec
Applications: DVR
Mounting: SMD (SMT)
Family Name: TW2867
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Analog Supply Voltage: 1.2V, 3.3V
Digital Supply Voltage: 1.2V, 3.3V
Introduction Date: March 27, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 709-TW2867-QLC1-CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW2867-QLC1-CR
Interface Transceiver IC 709-TW2867-QLC1-CR
IC DECODER VIDEO 128LQFP Product overview: TW2867-QLC1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLC1-CR can be used for catalog matching and distributor lookup.

IC DECODER VIDEO 128LQFP Product overview: TW2867-QLC1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLC1-CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW2867-QLC1-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW2867-QLC1-CR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW2867-QLC1-CR
IC DECODER VIDEO 128LQFP

IC DECODER VIDEO 128LQFP

Supplier's Site
Encoders, Decoders, Converters - TW2867-QLC1-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW2867-QLC1-CR
Encoders, Decoders, Converters TW2867-QLC1-CR
Video Decoder, Audio Codec IC DVR 128-LQFP (14x14)

Video Decoder, Audio Codec IC DVR 128-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 048351-TW2867-QLC1-CR 709-TW2867-QLC1-CR TW2867-QLC1-CR TW2867-QLC1-CR
Product Name Interface - Interface - Encoders, Decoders, Converters - TW2867-QLC1-CR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Codec Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907096 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details