Renesas Electronics Corporation Interface Transceiver IC TW2867-QLA2-GR

Description
IC A/V CODEC/DECOD 4CH 128LQFP Product overview: TW2867-QLA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLA2-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC A/V CODEC/DECOD 4CH 128LQFP Product overview: TW2867-QLA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLA2-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-TW2867-QLA2-GR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TW2867-QLA2-GR
Interface Transceiver IC 709-TW2867-QLA2-GR
IC A/V CODEC/DECOD 4CH 128LQFP Product overview: TW2867-QLA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLA2-GR can be used for catalog matching and distributor lookup.

IC A/V CODEC/DECOD 4CH 128LQFP Product overview: TW2867-QLA2-GR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2867-QLA2-GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLA2-GR - 052325-TW2867-QLA2-GR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLA2-GR
052325-TW2867-QLA2-GR
Interface - Interface - Encoders, Decoders, Converters - TW2867-QLA2-GR 052325-TW2867-QLA2-GR
Manufacturer: Intersil Win Source Part Number: 052325-TW2867-QLA2-G R Packaging: Tray Type: Video Decoder, Audio Codec Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-LQFP (14x14) Analog Supply Voltage: 1.2V, 3.3V Digital Supply Voltage: 1.2V, 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Intersil
Win Source Part Number: 052325-TW2867-QLA2-GR
Packaging: Tray
Type: Video Decoder, Audio Codec
Applications: DVR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-LQFP (14x14)
Analog Supply Voltage: 1.2V, 3.3V
Digital Supply Voltage: 1.2V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Encoders, Decoders, Converters - TW2867-QLA2-GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TW2867-QLA2-GR
Encoders, Decoders, Converters TW2867-QLA2-GR
Video Decoder, Audio Codec IC DVR 128-LQFP (14x14)

Video Decoder, Audio Codec IC DVR 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TW2867-QLA2-GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW2867-QLA2-GR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW2867-QLA2-GR
IC A/V CODEC/DECOD 4CH 128LQFP

IC A/V CODEC/DECOD 4CH 128LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TW2867-QLA2-GR 052325-TW2867-QLA2-GR TW2867-QLA2-GR TW2867-QLA2-GR
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TW2867-QLA2-GR Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Codec Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097975P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers