IC VIDEO DECODER 4-CH 128-LQFP Product overview: TW2866-LC1-CR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TW2866-LC1-CR can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 048349-TW2866-LC1-CR
Packaging: Tray
Type: Video Decoder, Encoder
Applications: Security
Mounting: SMD (SMT)
Family Name: TW2866C
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Introduction Date: March 27, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Video Decoder, Encoder IC Security 128-LQFP (14x14)
IC VIDEO DECODER 4-CH 128-LQFP
IC VIDEO DECODER 4-CH 128-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-TW2866-LC1-CR | 048349-TW2866-LC1-CR | TW2866-LC1-CR | TW2866-LC1-CR | TW2866-LC1-CR |
| Product Name | Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - TW2866-LC1-CR | Encoders, Decoders, Converters | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Video Decoder, Encoder | Sample Rate Converter; Sensor Interface |