IC INTFACE SPECIALIZED 144CABGA
IC INTFACE SPECIALIZED 144CABGA
INTERFACE BRIDGE, PCIE TO PCI, PBGA-144; Bridge Type:PCI Express to PCI; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Interface Case Style:PBGA; No. of Pins:144Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC INTFACE SPECIALIZED 144CABGA
PCI-to-PCI Bridge Interface 144-CABGA (10x10)
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSI382-66ILV | TSI382-66ILV | 47AC2192 | TSI382-66ILV | TSI382-66ILV |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface Bridge, Pcie To Pci, Pbga-144; Bridge Type Renesas | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other | Other; 1.2V | Other; 1.14V | Other; 1.2V | |
| Package Type | BGA | 144-LFBGA | PBGA | 144-LFBGA | BGA; 144-LFBGA |
| Technology | PCI | PCI | PCI; PCI | PCI; PCI |