IC INTFACE SPECIALIZED 144CABGA
INTERFACE BRIDGE, PCIE TO PCI, PBGA-144; Bridge Type:PCI Express to PCI; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Interface Case Style:PBGA; No. of Pins:144Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
PCI-to-PCI Bridge Interface 144-CABGA (13x13)
IC INTFACE SPECIALIZED 144CABGA
IC INTFACE SPECIALIZED 144CABGA
| ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSI381-66ILV | 47AC2191 | TSI381-66ILV | TSI381-66ILV | TSI381-66ILV |
| Product Name | Specialized | Interface Bridge, Pcie To Pci, Pbga-144; Bridge Type Renesas | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Technology | PCI | PCI | PCI; PCI | PCI; PCI | |
| Supply Voltage | Other; 1.2V | Other; 1.14V | Other; 1.2V | Other | |
| Package Type | 144-LBGA | PBGA | BGA; 144-LBGA | BGA | 144-LBGA |
| Features | RoHS | RoHS |