Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized TSI350A-66CLV

Description
Win Source Part Number: 1101426-TSI350A-66CL V Category: Integrated Circuits (ICs)>Interface - Specialized Series: PCI Express® (PCIe) Package: Tray Applications: PCIe Adapter Card Standard Package: 90 Mounting: SMD (SMT) Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTTSI350A-66CLV-ND, IDTTSI350A-66CLV Base Product Number: TSI350 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1101426-TSI350A-66CL V Category: Integrated Circuits (ICs)>Interface - Specialized Series: PCI Express® (PCIe) Package: Tray Applications: PCIe Adapter Card Standard Package: 90 Mounting: SMD (SMT) Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTTSI350A-66CLV-ND, IDTTSI350A-66CLV Base Product Number: TSI350 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1101426-TSI350A-66CLV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1101426-TSI350A-66CLV
Integrated Circuits (ICs) - Interface - Specialized 1101426-TSI350A-66CLV
Win Source Part Number: 1101426-TSI350A-66CL V Category: Integrated Circuits (ICs)>Interface - Specialized Series: PCI Express® (PCIe) Package: Tray Applications: PCIe Adapter Card Standard Package: 90 Mounting: SMD (SMT) Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTTSI350A-66CLV-ND, IDTTSI350A-66CLV Base Product Number: TSI350 Product Status: Obsolete

Win Source Part Number: 1101426-TSI350A-66CLV
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: PCI Express® (PCIe)
Package: Tray
Applications: PCIe Adapter Card
Standard Package: 90
Mounting: SMD (SMT)
Package / Case: 256-BGA
Supplier Device Package: 256-PBGA (17x17)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTTSI350A-66CLV-ND,IDTTSI350A-66CLV
Base Product Number: TSI350
Product Status: Obsolete

Buy Now Datasheet
Interface - Specialized - TSI350A-66CLV - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TSI350A-66CLV
Interface - Specialized TSI350A-66CLV
IC INTERFACE SPECIALIZED 256BGA

IC INTERFACE SPECIALIZED 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TSI350A-66CLV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TSI350A-66CLV
Integrated Circuits (ICs) - Interface - Specialized TSI350A-66CLV
IC INTERFACE SPECIALIZED 256BGA

IC INTERFACE SPECIALIZED 256BGA

Supplier's Site
Specialized - TSI350A-66CLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TSI350A-66CLV
Specialized TSI350A-66CLV
PCIe Adapter Card Interface 256-PBGA (17x17)

PCIe Adapter Card Interface 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1101426-TSI350A-66CLV TSI350A-66CLV TSI350A-66CLV TSI350A-66CLV
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16500DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Communication Interface Chip/UART/485/232 >> USB ICs - CP2104-F03-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details