Renesas Electronics Corporation Interface - Interface - Specialized - TSI107D-133LE TSI107D-133LE

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937675-TSI107D-133LE Series: Tsi107™ Features: Host Bridge Interface 503-FCPBGA (33x33) Package: 503-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TSI107 Categories: Integrated Circuits (ICs) Case / Package: 503-FCPBGA (33x33) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI107D-133LE, IDTTSI107D-133LE-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937675-TSI107D-133LE Series: Tsi107™ Features: Host Bridge Interface 503-FCPBGA (33x33) Package: 503-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TSI107 Categories: Integrated Circuits (ICs) Case / Package: 503-FCPBGA (33x33) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI107D-133LE, IDTTSI107D-133LE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI107D-133LE - 937675-TSI107D-133LE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI107D-133LE
937675-TSI107D-133LE
Interface - Interface - Specialized - TSI107D-133LE 937675-TSI107D-133LE
Manufacturer: Renesas Electronics America Win Source Part Number: 937675-TSI107D-133LE Series: Tsi107™ Features: Host Bridge Interface 503-FCPBGA (33x33) Package: 503-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TSI107 Categories: Integrated Circuits (ICs) Case / Package: 503-FCPBGA (33x33) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI107D-133LE, IDTTSI107D-133LE-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 937675-TSI107D-133LE
Series: Tsi107™
Features: Host Bridge Interface 503-FCPBGA (33x33)
Package: 503-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSI107
Categories: Integrated Circuits (ICs)
Case / Package: 503-FCPBGA (33x33)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTTSI107D-133LE, IDTTSI107D-133LE-ND

Buy Now Datasheet
Interface - Specialized - TSI107D-133LE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TSI107D-133LE
Interface - Specialized TSI107D-133LE
IC INTFACE SPECIALIZD 503FCPBGA

IC INTFACE SPECIALIZD 503FCPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TSI107D-133LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TSI107D-133LE
Integrated Circuits (ICs) - Interface - Specialized TSI107D-133LE
IC INTFACE SPECIALIZD 503FCPBGA

IC INTFACE SPECIALIZD 503FCPBGA

Supplier's Site
Specialized - TSI107D-133LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TSI107D-133LE
Specialized TSI107D-133LE
Host Bridge Interface 503-FCPBGA (33x33)

Host Bridge Interface 503-FCPBGA (33x33)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 937675-TSI107D-133LE TSI107D-133LE TSI107D-133LE TSI107D-133LE
Product Name Interface - Interface - Specialized - TSI107D-133LE Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9842AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Controllers - ADM6992FX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers