Renesas Electronics Corporation Single FETs, MOSFETs TPH3208LD

Description
N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 4-PQFN (8x8)
Request a Quote
Description
N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 4-PQFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPH3208L Series consists of 650V, normally-off Gallium Nitride FETs in an 8 x 8mm PQFN package, designed for high-efficiency switching in AC-DC PFC, industrial, PV inverter, and servo motor applications. The devices feature a dynamic on-resistance of up to 130mΩ, a total gate charge of 10nC, and reverse recovery charge of 54nC. They are JEDEC qualified, RoHS compliant, and halogen-free, with a maximum drain-source voltage of 650V and continuous drain current of 20A at 25°C. Thermal resistance is 1.3°C/W junction-to-case and 45°C/W junction-to-ambient on a standard PCB. The part is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The TPH3208L Series consists of 650V, normally-off Gallium Nitride FETs in an 8 x 8mm PQFN package, designed for high-efficiency switching in AC-DC PFC, industrial, PV inverter, and servo motor applications. The devices feature a dynamic on-resistance of up to 130mΩ, a total gate charge of 10nC, and reverse recovery charge of 54nC. They are JEDEC qualified, RoHS compliant, and halogen-free, with a maximum drain-source voltage of 650V and continuous drain current of 20A at 25°C. Thermal resistance is 1.3°C/W junction-to-case and 45°C/W junction-to-ambient on a standard PCB. The part is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TPH3208LD-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH3208LD-ND
Single FETs, MOSFETs TPH3208LD-ND
N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 4-PQFN (8x8)

N-Channel 650V 20A (Tc) 96W (Tc) Surface Mount 4-PQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number TPH3208LD-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
4 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
11 suppliers
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details