The AIGB50N65H5 is a fifth-generation high-speed IGBT in TRENCHSTOP™ 5 technology designed for fast-switching applications. It is packaged in a PG-TO263-3 (D²PAK) case with dimensions of 10.70-10.90 mm length, 9.30-9.50 mm width, and 3.65-3.85 mm thickness. The device has a collector-emitter voltage rating of 650 V and a continuous collector current of 50 A, with a peak pulse current of 150 A. The collector-emitter saturation voltage is 1.65 V at 50 A and 25°C. The maximum junction temperature is 175°C, and the thermal resistance from junction to case is 0.50 K/W. It meets automotive qualification standards per AEC-Q200 and is RoHS compliant.
World-class low-cost power for fast-switching applications in small SMD packages
Energy efficiency is the most important aspect for electric vehicles and hybrid vehicles. Therefore, Infineon has developed the 650 V TRENCHSTOP™ 5 AUTO technology with H5/F5 optimization to enable highest efficiency fast switching automotive applications such as On-Board Charger, PFC, DC/DC and DC/AC.
TRENCHSTOP™ 5 AUTO is an IGBT technology that enables world’s lowest losses for switching and conduction in its category. The resulting high efficiency enables either an increased cruising range or a downsizing of the batteries for electric vehicles. For hybrid vehicles, it helps to reduce overall fuel consumption. The great performance of TRENCHSTOP™ 5 AUTO offers a cost-optimized solution where engineers were used to use MOSFETs only.
Moreover, TRENCHSTOP™ 5 AUTO technology in an SMD housing, like the D²PAK (PG-TO263-3), even further decreases IGBT solution costs by reducing cost on system and manufacturing level. This comes with the benefit of increased quality control due to automated processes.
Summary of Features
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | AIGB50N65H5 |
| Product Name | Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIGB50N65H5 |
| VCE(on) | 1.65 to 650 volts |