Renesas Electronics Corporation Interface - Interface - CODECs - STAC9200X5TAEB1X STAC9200X5TAEB1X

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147298-STAC9200X5TA EB1X Type: General Purpose Length: 7 mm Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Resolution: 3 B Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA Signal to Noise Ratio (SNR): 100 dB
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147298-STAC9200X5TA EB1X Type: General Purpose Length: 7 mm Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Resolution: 3 B Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA Signal to Noise Ratio (SNR): 100 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - STAC9200X5TAEB1X - 1147298-STAC9200X5TAEB1X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - STAC9200X5TAEB1X
1147298-STAC9200X5TAEB1X
Interface - Interface - CODECs - STAC9200X5TAEB1X 1147298-STAC9200X5TAEB1X
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147298-STAC9200X5TA EB1X Type: General Purpose Length: 7 mm Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Resolution: 3 B Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA Signal to Noise Ratio (SNR): 100 dB

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147298-STAC9200X5TAEB1X
Type: General Purpose
Length: 7 mm
Operating Supply Voltage: 3.3 V
Thickness: 1.4 mm
Number of A/D Converters: 2
Number of Pins: 48
Resolution: 3 B
Number of D/A Converters: 2
Width: 7 mm
Categories: Interface - CODECs
Case / Package: TQFP
Sampling Rate: 192 ksps
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 50 mA
Signal to Noise Ratio (SNR): 100 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147298-STAC9200X5TAEB1X
Product Name Interface - Interface - CODECs - STAC9200X5TAEB1X
Device Type Sensor Interface; Storage Interface; Codec
Features RoHS
Supply Voltage Other; 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Controllers - ADM3120BX-AB-T-2-G-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 1.8V
Package Type 225-LFBGA
View Details
5 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 5962-8962902LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details