Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122568-STAC9200X5NA
Packaging: Bulk
Type: General Purpose
Length: 5 mm
Operating Supply Voltage: 3.3 V
Thickness: 1 mm
Number of A/D Converters: 2
Number of Pins: 32
Number of D/A Converters: 2
Width: 5 mm
Categories: Interface - CODECs
Sampling Rate: 192 ksps
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Audio Codec 2ADC / 2DAC 24-Bit 32-Pin VFQFPN EP Product overview: STAC9200X5NAEB1X from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9200X5NAEB1X
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1122568-STAC9200X5NAEB1X | 716-STAC9200X5NAEB1X |
| Product Name | Interface - Interface - CODECs - STAC9200X5NAEB1X | Interface Transceiver IC |
| Device Type | Sensor Interface; Storage Interface; Codec | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 3.3 V |