Renesas Electronics Corporation As-Interface Ic, 34V, Sop-20; Ic Interface Type Renesas SAP51D-A-G1-T

Description
AS-INTERFACE IC, 34V, SOP-20; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:34V; Interface Case Style:SOP; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Datasheet
Description
AS-INTERFACE IC, 34V, SOP-20; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:34V; Interface Case Style:SOP; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
As-Interface Ic, 34V, Sop-20; Ic Interface Type Renesas - 45AC7493 - Newark, An Avnet Company
Chicago, IL, United States
As-Interface Ic, 34V, Sop-20; Ic Interface Type Renesas
45AC7493
As-Interface Ic, 34V, Sop-20; Ic Interface Type Renesas 45AC7493
AS-INTERFACE IC, 34V, SOP-20; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:34V; Interface Case Style:SOP; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

AS-INTERFACE IC, 34V, SOP-20; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:34V; Interface Case Style:SOP; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Specialized - SAP51D-A-G1-T - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SAP51D-A-G1-T
Interface - Specialized SAP51D-A-G1-T
IC INTERFACE SPECIALIZED V3.0

IC INTERFACE SPECIALIZED V3.0

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 45AC7493 SAP51D-A-G1-T
Product Name As-Interface Ic, 34V, Sop-20; Ic Interface Type Renesas Interface - Specialized
Features RoHS
Supply Voltage Other; 16V
Operating Temperature -25 C (-13 F)
Package Type SOP SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type WLCSP; WLCSP-20-P1
Pins 20 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GF,132 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
Interface - Sensor and Detector Interfaces - AD9995KCPZRL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers