Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized SAM2032A0IB2

Description
Win Source Part Number: 1156303-SAM2032A0IB2 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Standard Package: 160 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTSAM2032A0IB2-ND,I DTSAM2032A0IB2 Base Product Number: SAM2032
Request a Quote Datasheet
Description
Win Source Part Number: 1156303-SAM2032A0IB2 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Standard Package: 160 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTSAM2032A0IB2-ND,I DTSAM2032A0IB2 Base Product Number: SAM2032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1156303-SAM2032A0IB2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1156303-SAM2032A0IB2
Integrated Circuits (ICs) - Interface - Specialized 1156303-SAM2032A0IB2
Win Source Part Number: 1156303-SAM2032A0IB2 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Standard Package: 160 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTSAM2032A0IB2-ND,I DTSAM2032A0IB2 Base Product Number: SAM2032

Win Source Part Number: 1156303-SAM2032A0IB2
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Standard Package: 160
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTSAM2032A0IB2-ND,IDTSAM2032A0IB2
Base Product Number: SAM2032

Buy Now
Interface - Specialized - SAM2032A0IB2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SAM2032A0IB2
Interface - Specialized SAM2032A0IB2
IC INTERFACE SPECIALIZED 196BGA

IC INTERFACE SPECIALIZED 196BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SAM2032A0IB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SAM2032A0IB2
Integrated Circuits (ICs) - Interface - Specialized SAM2032A0IB2
IC INTERFACE SPECIALIZED 196BGA

IC INTERFACE SPECIALIZED 196BGA

Supplier's Site
Specialized - SAM2032A0IB2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SAM2032A0IB2
Specialized SAM2032A0IB2
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1156303-SAM2032A0IB2 SAM2032A0IB2 SAM2032A0IB2 SAM2032A0IB2
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1775523 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
30Ohm TSSOP Interface Transceiver IC - 704-74ALVT162827DGGS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI3010-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers