Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators RV1S9260ACCSP-10YV#KC0

Description
HI-SPD OPTOCPLR 5PIN SSOP 15M NI
Description
HI-SPD OPTOCPLR 5PIN SSOP 15M NI

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - RV1S9260ACCSP-10YV#KC0 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
RV1S9260ACCSP-10YV#KC0
Isolators - Optoisolators - Logic Output Optoisolators RV1S9260ACCSP-10YV#KC0
HI-SPD OPTOCPLR 5PIN SSOP 15M NI

HI-SPD OPTOCPLR 5PIN SSOP 15M NI

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number RV1S9260ACCSP-10YV#KC0
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial Dual Junction 12 to 18GHz - UIYBCC2618B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details