Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators RV1S9060ACCSP-10YC#SC0

Description
HI-SPEED OPTOCPLR LSO-5
Description
HI-SPEED OPTOCPLR LSO-5

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - RV1S9060ACCSP-10YC#SC0 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
RV1S9060ACCSP-10YC#SC0
Isolators - Optoisolators - Logic Output Optoisolators RV1S9060ACCSP-10YC#SC0
HI-SPEED OPTOCPLR LSO-5

HI-SPEED OPTOCPLR LSO-5

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number RV1S9060ACCSP-10YC#SC0
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulator 700 to 900MHz - UIYBCC3434B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details