Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RQA0008RXDQS#H1

Description
Win Source Part Number: 1088925-RQA0008RXDQS #H1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 16 V Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta) Vgs(th) (Max) @ Id: 800mV @ 1mA Power Dissipation (Max): 10W (Tc) Package / Case: TO-243AA Supplier Device Package: UPAK Input Capacitance (Ciss) (Max) @ Vds: 44 pF @ 0 V Vgs (Max): ±5V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-RQA0008RXDQS#H1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1088925-RQA0008RXDQS #H1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 16 V Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta) Vgs(th) (Max) @ Id: 800mV @ 1mA Power Dissipation (Max): 10W (Tc) Package / Case: TO-243AA Supplier Device Package: UPAK Input Capacitance (Ciss) (Max) @ Vds: 44 pF @ 0 V Vgs (Max): ±5V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-RQA0008RXDQS#H1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1088925-RQA0008RXDQS#H1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1088925-RQA0008RXDQS#H1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1088925-RQA0008RXDQS#H1
Win Source Part Number: 1088925-RQA0008RXDQS #H1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 16 V Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta) Vgs(th) (Max) @ Id: 800mV @ 1mA Power Dissipation (Max): 10W (Tc) Package / Case: TO-243AA Supplier Device Package: UPAK Input Capacitance (Ciss) (Max) @ Vds: 44 pF @ 0 V Vgs (Max): ±5V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-RQA0008RXDQS#H1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1088925-RQA0008RXDQS#H1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 16 V
Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta)
Vgs(th) (Max) @ Id: 800mV @ 1mA
Power Dissipation (Max): 10W (Tc)
Package / Case: TO-243AA
Supplier Device Package: UPAK
Input Capacitance (Ciss) (Max) @ Vds: 44 pF @ 0 V
Vgs (Max): ±5V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-RQA0008RXDQS#H1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1088925-RQA0008RXDQS#H1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 100V 190A MOSFET Transistor - 278-AUIRFS4010-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 380000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV11N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1 ohms
IDSS 11000 milliamps
View Details
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 999491-CSD97395Q4MT - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details