SRAM Memory IC 8Mb (512K x 16) Parallel 45ns 48-TFBGA (7.5x8.5)
IC SRAM 8MBIT PARALLEL 48TFBGA
SRAM Memory IC 8Mbit Parallel 45 ns 48-TFBGA (7.5x8.5)
IC SRAM 8MBIT PARALLEL 48TFBGA
IC SRAM 8MBIT PARALLEL 48TFBGA
LPSRAM, 8MBIT, -40 TO 85DEG C; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:FBGA; No. of Pins:48Pins; Access Time:45ns; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV0816BGBG-4S2#AC0-ND | RMLV0816BGBG-4S2#AC0 | RMLV0816BGBG-4S2#AC0 | RMLV0816BGBG-4S2#AC0 | RMLV0816BGBG-4S2#AC0 | 23AH3417 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Lpsram, 8Mbit, -40 To 85Deg C; Memory Size Renesas |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 48-TFBGA | 48-TFBGA | BGA; 48-TFBGA | FBGA |