Renesas Electronics Corporation Electrical Parts - RKV651KL RKV651KL

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1243174-RKV651KL Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1243174-RKV651KL Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - RKV651KL - 1243174-RKV651KL - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RKV651KL
1243174-RKV651KL
Electrical Parts - RKV651KL 1243174-RKV651KL
Manufacturer: Renesas Electronics America Win Source Part Number: 1243174-RKV651KL Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1243174-RKV651KL
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1243174-RKV651KL
Product Name Electrical Parts - RKV651KL
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219425 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Diode Arrays - BAS16VY/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details