Renesas Electronics Corporation Single FETs, MOSFETs RJL5014DPP-A0#T2

Description
N-Channel 500V 19A (Ta) 35W (Ta) Through Hole TO-220FN
Request a Quote Datasheet
Description
N-Channel 500V 19A (Ta) 35W (Ta) Through Hole TO-220FN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-RJL5014DPP-A0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-RJL5014DPP-A0#T2-ND
Single FETs, MOSFETs 559-RJL5014DPP-A0#T2-ND
N-Channel 500V 19A (Ta) 35W (Ta) Through Hole TO-220FN

N-Channel 500V 19A (Ta) 35W (Ta) Through Hole TO-220FN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1224957-RJL5014DPP-A0#T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1224957-RJL5014DPP-A0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1224957-RJL5014DPP-A0#T2
Win Source Part Number: 1224957-RJL5014DPP-A 0#T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 19A (Ta) Rds On (Max) @ Id, Vgs: 400mOhm @ 9.5A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 35W (Ta) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FN Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-RJL5014DPP-A0# T2,559-RJL5014DPP-A0 #T2 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1224957-RJL5014DPP-A0#T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 19A (Ta)
Rds On (Max) @ Id, Vgs: 400mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 35W (Ta)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FN
Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: -1161-RJL5014DPP-A0#T2,559-RJL5014DPP-A0#T2
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJL5014DPP-A0#T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJL5014DPP-A0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJL5014DPP-A0#T2
ABU / MOSFET HV

ABU / MOSFET HV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 559-RJL5014DPP-A0#T2-ND 1224957-RJL5014DPP-A0#T2 RJL5014DPP-A0#T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers