MOSFET N-CH 600V 10A TO220FP Product overview: RJK6006DPP-A0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6006DPP-A0#T2
N-Channel 600V 10A (Ta) 30W (Ta) Through Hole TO-220FP
Manufacturer: Renesas Electronics America
Win Source Part Number: 932057-RJK6006DPP-A0
Operating Temperature Range: 150°C
Features: N-Channel 600 V 10A (Ta) 30W (Ta) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: RJK6006
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RJK6006DPP-A0#T2 | RJK6006DPP-A0#T2-ND | 932057-RJK6006DPP-A0#T2 |
| Product Name | 600V 10A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6006DPP-A0#T2 |
| Polarity | N-Channel | N-Channel | N-Channel |
| MOSFET Operating Mode | Enhancement | ||
| PD | 29 milliwatts |