Renesas Electronics Corporation Single FETs, MOSFETs RJK2055DPA-00#J0

Description
N-Channel 200V 20A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)
Request a Quote Datasheet
Description
N-Channel 200V 20A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJK2055DPA-00#J0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK2055DPA-00#J0TR-ND
Single FETs, MOSFETs RJK2055DPA-00#J0TR-ND
N-Channel 200V 20A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)

N-Channel 200V 20A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)

Buy Now Datasheet
Singapore, Singapore
200V 20A MOSFET Transistor
278-RJK2055DPA-00#J0
200V 20A MOSFET Transistor 278-RJK2055DPA-00#J0
MOSFET N-CH 200V 20A 8WPAK Product overview: RJK2055DPA-00#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK2055DPA-00#J0 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 20A 8WPAK Product overview: RJK2055DPA-00#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK2055DPA-00#J0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK2055DPA-00#J0 - 1092295-RJK2055DPA-00#J0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK2055DPA-00#J0
1092295-RJK2055DPA-00#J0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK2055DPA-00#J0 1092295-RJK2055DPA-00#J0
Manufacturer: Renesas Electronics America Win Source Part Number: 1092295-RJK2055DPA-0 0#J0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-WPAK Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 20A (Ta) Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 69 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092295-RJK2055DPA-00#J0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-WPAK
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 20A (Ta)
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 69 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK2055DPA-00#J0 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK2055DPA-00#J0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK2055DPA-00#J0
MOSFET N-CH 200V 20A 8WPAK

MOSFET N-CH 200V 20A 8WPAK

Supplier's Site
MOSFET JET Series MOSFET, 200V, WPAK, Pb Free

MOSFET JET Series MOSFET, 200V, WPAK, Pb Free

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RJK2055DPA-00#J0TR-ND 278-RJK2055DPA-00#J0 1092295-RJK2055DPA-00#J0 RJK2055DPA-00#J0 RJK2055DPA-00#J0
Product Name Single FETs, MOSFETs 200V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK2055DPA-00#J0 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN Tape & Reel (TR) SOT3; 8-WPAK 8-PowerWDFN
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data