Renesas Electronics Corporation 60V 40A MOSFET Transistor RJK0656DPB-00-J5

Description
MOSFET N-CH 60V 40A LFPAK Product overview: RJK0656DPB-00-J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0656DPB-00-J5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 40A LFPAK Product overview: RJK0656DPB-00-J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0656DPB-00-J5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 40A MOSFET Transistor
285-RJK0656DPB-00-J5
60V 40A MOSFET Transistor 285-RJK0656DPB-00-J5
MOSFET N-CH 60V 40A LFPAK Product overview: RJK0656DPB-00-J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0656DPB-00-J5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 40A LFPAK Product overview: RJK0656DPB-00-J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0656DPB-00-J5 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0656DPB-00-J5 - 183108-RJK0656DPB-00-J5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0656DPB-00-J5
183108-RJK0656DPB-00-J5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0656DPB-00-J5 183108-RJK0656DPB-00-J5
Manufacturer: Renesas Electronics America Win Source Part Number: 183108-RJK0656DPB-00 -J5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 40A (Ta) Max Gate Charge: 40nC @ 10V Max Input Capacitance: 3000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 183108-RJK0656DPB-00-J5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 40A (Ta)
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 3000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-RJK0656DPB-00-J5 183108-RJK0656DPB-00-J5
Product Name 60V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0656DPB-00-J5
Polarity N-Channel N-Channel; N-Channel
PD 65000 milliwatts 65000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP064N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
60 V, dual N-channel Trench MOSFET - 2N7002AKRA-QZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
2 suppliers
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers