Renesas Electronics Corporation 30V 30A MOSFET Transistor RJK0305DPB-00#JO

Description
Trans MOSFET N-CH Si 30V 30A 5-Pin(4+Tab) LFPAK T/R / Trans MOSFET N-CH Si 30V 30A 5-Pin(4+Tab) LFPAK Product overview: RJK0305DPB-00#JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0305DPB-00#JO can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 30A 5-Pin(4+Tab) LFPAK T/R / Trans MOSFET N-CH Si 30V 30A 5-Pin(4+Tab) LFPAK Product overview: RJK0305DPB-00#JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0305DPB-00#JO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 30A MOSFET Transistor
278-RJK0305DPB-00#JO
30V 30A MOSFET Transistor 278-RJK0305DPB-00#JO
Trans MOSFET N-CH Si 30V 30A 5-Pin(4+Tab) LFPAK T/R / Trans MOSFET N-CH Si 30V 30A 5-Pin(4+Tab) LFPAK Product overview: RJK0305DPB-00#JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0305DPB-00#JO can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 30A 5-Pin(4+Tab) LFPAK T/R / Trans MOSFET N-CH Si 30V 30A 5-Pin(4+Tab) LFPAK Product overview: RJK0305DPB-00#JO from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0305DPB-00#JO can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 182948-RJK0305DPB-00#JO - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
182948-RJK0305DPB-00#JO
Discrete Semiconductor Products 182948-RJK0305DPB-00#JO
Manufacturer: Renesas Electronics America Win Source Part Number: 182948-RJK0305DPB-00 #JO Category: Discrete Semiconductor Products Family: FETs - Single Family Name: RJK0305DPB Alternative Parts (Cross-Reference): BUK9Y11-30B; PSMN8R0-30YLC; PSMN9R5-30YLC,115; PSMN8R0-30YLC,115 ; PSMN8R0-30YLC,115; BUK9Y11-30B,115; Introduction Date: April 18, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 182948-RJK0305DPB-00#JO
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: RJK0305DPB
Alternative Parts (Cross-Reference): BUK9Y11-30B; PSMN8R0-30YLC; PSMN9R5-30YLC,115; PSMN8R0-30YLC,115 ; PSMN8R0-30YLC,115; BUK9Y11-30B,115;
Introduction Date: April 18, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RJK0305DPB-00#JO 182948-RJK0305DPB-00#JO
Product Name 30V 30A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0239 ohms
View Details
9 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 1219640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details